Amphenol RF Coaxial Cables (RF) 095-850-260-018

Description
"Cable Assembly Coaxial BNC to BNC RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-260-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-260-018-ND
Coaxial Cables (RF) 115-095-850-260-018-ND
"Cable Assembly Coaxial BNC to BNC RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-260-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-260-018
RF Standard Cable Assembly 095-850-260-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-260-018
Coaxial Cable Assemblies 095-850-260-018
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
Rf Cable, Bnc Plug-Jack, 18; Connector To Connector Amphenol Rf - 17AJ3662 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 18; Connector To Connector Amphenol Rf
17AJ3662
Rf Cable, Bnc Plug-Jack, 18; Connector To Connector Amphenol Rf 17AJ3662
RF CABLE, BNC PLUG-JACK, 18"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 18"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-260-018-ND 095-850-260-018 095-850-260-018 17AJ3662
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Bnc Plug-Jack, 18; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109883-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details