Amphenol RF RF Standard Cable Assembly 095-850-259M050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-259M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-259M050
RF Standard Cable Assembly 095-850-259M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-259M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-259M050-ND
Coaxial Cables (RF) 115-095-850-259M050-ND
"Cable Assembly Coaxial BNC to BNC RG-174 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 19.69"" (500.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-259M050
Coaxial Cable Assemblies 095-850-259M050
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
Rf Cable, Bnc Plug-Ra Bnc Plug, 19.7; Connector To Connector Amphenol Rf - 17AJ3658 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Ra Bnc Plug, 19.7; Connector To Connector Amphenol Rf
17AJ3658
Rf Cable, Bnc Plug-Ra Bnc Plug, 19.7; Connector To Connector Amphenol Rf 17AJ3658
RF CABLE, BNC PLUG-RA BNC PLUG, 19.7"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-RA BNC PLUG, 19.7"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-259M050 115-095-850-259M050-ND 095-850-259M050 17AJ3658
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, Bnc Plug-Ra Bnc Plug, 19.7; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details