Amphenol RF Coaxial Cable Assemblies 095-850-259-006

Description
RF Cable Assembly BNC Straight Plug to B
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Plug to B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-259-006
Coaxial Cable Assemblies 095-850-259-006
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
Coaxial Cables (RF) - 115-095-850-259-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-259-006-ND
Coaxial Cables (RF) 115-095-850-259-006-ND
"Cable Assembly Coaxial BNC to BNC RG-174 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-259-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-259-006
RF Standard Cable Assembly 095-850-259-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Ra Bnc Plug, 6; Connector To Connector Amphenol Rf - 17AJ3653 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Ra Bnc Plug, 6; Connector To Connector Amphenol Rf
17AJ3653
Rf Cable, Bnc Plug-Ra Bnc Plug, 6; Connector To Connector Amphenol Rf 17AJ3653
RF CABLE, BNC PLUG-RA BNC PLUG, 6"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-RA BNC PLUG, 6"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-259-006 115-095-850-259-006-ND 095-850-259-006 17AJ3653
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Bnc Plug-Ra Bnc Plug, 6; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details