Amphenol RF Coaxial Cable Assemblies 095-850-258M050

Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-258M050
Coaxial Cable Assemblies 095-850-258M050
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-258M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-258M050
RF Standard Cable Assembly 095-850-258M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-258M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-258M050-ND
Coaxial Cables (RF) 115-095-850-258M050-ND
"Cable Assembly Coaxial BNC to BNC RG-174 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 19.69"" (500.00mm)"

Buy Now Datasheet
Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf - 17AJ3651 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf
17AJ3651
Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf 17AJ3651
RF CABLE, RA BNC PLUG-BNC JACK, 19.7"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA BNC PLUG-BNC JACK, 19.7"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-258M050 095-850-258M050 115-095-850-258M050-ND 17AJ3651
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Ra Bnc Plug-Bnc Jack, 19.7; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details