Amphenol RF Coaxial Cable Assemblies 095-850-258-036

Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-258-036
Coaxial Cable Assemblies 095-850-258-036
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-850-258-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-258-036-ND
Coaxial Cables (RF) 115-095-850-258-036-ND
"Cable Assembly Coaxial BNC to BNC RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-258-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-258-036
RF Standard Cable Assembly 095-850-258-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Ra Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf - 17AJ3650 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf
17AJ3650
Rf Cable, Ra Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf 17AJ3650
RF CABLE, RA BNC PLUG-BNC JACK, 36"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA BNC PLUG-BNC JACK, 36"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-258-036 115-095-850-258-036-ND 095-850-258-036 17AJ3650
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Ra Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-2500/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers