Amphenol RF Coaxial Cable Assemblies 095-850-257-024

Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-257-024
Coaxial Cable Assemblies 095-850-257-024
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-257-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-257-024
RF Standard Cable Assembly 095-850-257-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-257-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-257-024-ND
Coaxial Cables (RF) 115-095-850-257-024-ND
"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Rf Cable, Ra Bnc Plug-Plug, 24; Connector To Connector Amphenol Rf - 17AJ3642 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Bnc Plug-Plug, 24; Connector To Connector Amphenol Rf
17AJ3642
Rf Cable, Ra Bnc Plug-Plug, 24; Connector To Connector Amphenol Rf 17AJ3642
RF CABLE, RA BNC PLUG-PLUG, 24"; Connector to Connector:90° BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA BNC PLUG-PLUG, 24"; Connector to Connector:90° BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-257-024 095-850-257-024 115-095-850-257-024-ND 17AJ3642
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Ra Bnc Plug-Plug, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 2195633-6 - TE Connectivity
Specs
Application RF
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details