Amphenol RF Coaxial Cable Assemblies 095-850-257-018

Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-257-018
Coaxial Cable Assemblies 095-850-257-018
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-257-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-257-018
RF Standard Cable Assembly 095-850-257-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-257-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-257-018-ND
Coaxial Cables (RF) 115-095-850-257-018-ND
"Cable Assembly Coaxial BNC to BNC RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cable, Ra Bnc Plug-Plug, 18; Connector To Connector Amphenol Rf - 17AJ3641 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Bnc Plug-Plug, 18; Connector To Connector Amphenol Rf
17AJ3641
Rf Cable, Ra Bnc Plug-Plug, 18; Connector To Connector Amphenol Rf 17AJ3641
RF CABLE, RA BNC PLUG-PLUG, 18"; Connector to Connector:90° BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA BNC PLUG-PLUG, 18"; Connector to Connector:90° BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-257-018 095-850-257-018 115-095-850-257-018-ND 17AJ3641
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Ra Bnc Plug-Plug, 18; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details