Amphenol RF Coaxial Cable Assemblies 095-850-255M050

Description
RF Cable Assembly BNC Straight Jack to B
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Jack to B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-255M050
Coaxial Cable Assemblies 095-850-255M050
RF Cable Assembly BNC Straight Jack to B

RF Cable Assembly BNC Straight Jack to B

Buy Now
RF Standard Cable Assembly - 095-850-255M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-255M050
RF Standard Cable Assembly 095-850-255M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-255M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-255M050-ND
Coaxial Cables (RF) 115-095-850-255M050-ND
"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-142 19.69"" (500.00mm)"

Buy Now Datasheet
Rf Cable, Bnc Jack-Jack, 19.7; Connector To Connector Amphenol Rf - 17AJ3637 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Jack-Jack, 19.7; Connector To Connector Amphenol Rf
17AJ3637
Rf Cable, Bnc Jack-Jack, 19.7; Connector To Connector Amphenol Rf 17AJ3637
RF CABLE, BNC JACK-JACK, 19.7"; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC JACK-JACK, 19.7"; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-255M050 095-850-255M050 115-095-850-255M050-ND 17AJ3637
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Bnc Jack-Jack, 19.7; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Jack to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers