Amphenol RF Coaxial Cables (RF) 095-850-255-012

Description
"Cable Assembly Coaxial BNC to BNC RG-142 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-142 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-255-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-255-012-ND
Coaxial Cables (RF) 115-095-850-255-012-ND
"Cable Assembly Coaxial BNC to BNC RG-142 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-142 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-255-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-255-012
RF Standard Cable Assembly 095-850-255-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-255-012
Coaxial Cable Assemblies 095-850-255-012
RF Cable Assembly BNC Straight Jack to B

RF Cable Assembly BNC Straight Jack to B

Buy Now
Rf Cable, Bnc Jack-Jack, 12; Connector To Connector Amphenol Rf - 17AJ3632 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Jack-Jack, 12; Connector To Connector Amphenol Rf
17AJ3632
Rf Cable, Bnc Jack-Jack, 12; Connector To Connector Amphenol Rf 17AJ3632
RF CABLE, BNC JACK-JACK, 12"; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC JACK-JACK, 12"; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-255-012-ND 095-850-255-012 095-850-255-012 17AJ3632
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Bnc Jack-Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Jack to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details