Amphenol RF Coaxial Cables (RF) 095-850-253-048

Description
"Cable Assembly Coaxial BNC to BNC RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-253-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-253-048-ND
Coaxial Cables (RF) 115-095-850-253-048-ND
"Cable Assembly Coaxial BNC to BNC RG-142 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-142 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-253-048
Coaxial Cable Assemblies 095-850-253-048
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
RF Standard Cable Assembly - 095-850-253-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-253-048
RF Standard Cable Assembly 095-850-253-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Ra Bnc Plug, 48; Connector To Connector Amphenol Rf - 17AJ3622 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Ra Bnc Plug, 48; Connector To Connector Amphenol Rf
17AJ3622
Rf Cable, Bnc Plug-Ra Bnc Plug, 48; Connector To Connector Amphenol Rf 17AJ3622
RF CABLE, BNC PLUG-RA BNC PLUG, 48"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-RA BNC PLUG, 48"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-253-048-ND 095-850-253-048 095-850-253-048 17AJ3622
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Bnc Plug-Ra Bnc Plug, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data