Amphenol RF Coaxial Cable Assemblies 095-850-250M100

Description
RF Cable Assembly BNC Straight Plug to S
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Plug to S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-250M100
Coaxial Cable Assemblies 095-850-250M100
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
Coaxial Cables (RF) - 115-095-850-250M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-250M100-ND
Coaxial Cables (RF) 115-095-850-250M100-ND
"Cable Assembly Coaxial BNC to SMA RG-316 DS 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to SMA RG-316 DS 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-250M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-250M100
RF Standard Cable Assembly 095-850-250M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf - 81AH6688 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf
81AH6688
Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf 81AH6688
RF CABLE, BNC PLUG-SMA PLUG, 3.3FT; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-SMA PLUG, 3.3FT; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-250M100 115-095-850-250M100-ND 095-850-250M100 81AH6688
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Bnc Plug-Sma Plug, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details