Amphenol RF Coaxial Cables (RF) 095-850-249-072

Description
"Cable Assembly Coaxial BNC to SMA RG-174 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-174 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-249-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-249-072-ND
Coaxial Cables (RF) 115-095-850-249-072-ND
"Cable Assembly Coaxial BNC to SMA RG-174 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to SMA RG-174 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-249-072
Coaxial Cable Assemblies 095-850-249-072
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
RF Standard Cable Assembly - 095-850-249-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-249-072
RF Standard Cable Assembly 095-850-249-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Sma Plug, 72; Connector To Connector Amphenol Rf - 81AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Sma Plug, 72; Connector To Connector Amphenol Rf
81AH6678
Rf Cable, Bnc Plug-Sma Plug, 72; Connector To Connector Amphenol Rf 81AH6678
RF CABLE, BNC PLUG-SMA PLUG, 72"; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-SMA PLUG, 72"; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-249-072-ND 095-850-249-072 095-850-249-072 81AH6678
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Bnc Plug-Sma Plug, 72; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Splash Proof Cable Assembly - 60033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1250262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details