Amphenol RF Coaxial Cables (RF) 095-850-249-036

Description
"Cable Assembly Coaxial BNC to SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-249-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-249-036-ND
Coaxial Cables (RF) 115-095-850-249-036-ND
"Cable Assembly Coaxial BNC to SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-249-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-249-036
RF Standard Cable Assembly 095-850-249-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-249-036
Coaxial Cable Assemblies 095-850-249-036
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
Rf Cable, Bnc Plug-Sma Plug, 36; Connector To Connector Amphenol Rf - 81AH6677 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Sma Plug, 36; Connector To Connector Amphenol Rf
81AH6677
Rf Cable, Bnc Plug-Sma Plug, 36; Connector To Connector Amphenol Rf 81AH6677
RF CABLE, BNC PLUG-SMA PLUG, 36"; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-SMA PLUG, 36"; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-249-036-ND 095-850-249-036 095-850-249-036 81AH6677
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Bnc Plug-Sma Plug, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details