Amphenol RF Coaxial Cables (RF) 095-850-246M400

Description
"Cable Assembly Coaxial BNC to SMA RG-58 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-58 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-246M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-246M400-ND
Coaxial Cables (RF) 115-095-850-246M400-ND
"Cable Assembly Coaxial BNC to SMA RG-58 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial BNC to SMA RG-58 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-246M400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-246M400
RF Standard Cable Assembly 095-850-246M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cord, Bnc Bhd Jack-Sma Plug, 13.1Ft; Coaxial Cable Type Amphenol Rf - 61AH2865 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Bnc Bhd Jack-Sma Plug, 13.1Ft; Coaxial Cable Type Amphenol Rf
61AH2865
Rf Cord, Bnc Bhd Jack-Sma Plug, 13.1Ft; Coaxial Cable Type Amphenol Rf 61AH2865
RF CORD, BNC BHD JACK-SMA PLUG, 13.1FT; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CORD, BNC BHD JACK-SMA PLUG, 13.1FT; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-246M400-ND 095-850-246M400 61AH2865
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cord, Bnc Bhd Jack-Sma Plug, 13.1Ft; Coaxial Cable Type Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/406-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers