Amphenol RF Coaxial Cables (RF) 095-850-246-036

Description
"Cable Assembly Coaxial BNC to SMA RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-246-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-246-036-ND
Coaxial Cables (RF) 115-095-850-246-036-ND
"Cable Assembly Coaxial BNC to SMA RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to SMA RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-246-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-246-036
RF Standard Cable Assembly 095-850-246-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cord, Bnc Bhd Jack-Sma Plug, 36; Coaxial Cable Type Amphenol Rf - 61AH2851 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Bnc Bhd Jack-Sma Plug, 36; Coaxial Cable Type Amphenol Rf
61AH2851
Rf Cord, Bnc Bhd Jack-Sma Plug, 36; Coaxial Cable Type Amphenol Rf 61AH2851
RF CORD, BNC BHD JACK-SMA PLUG, 36"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CORD, BNC BHD JACK-SMA PLUG, 36"; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-246-036-ND 095-850-246-036 61AH2851
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cord, Bnc Bhd Jack-Sma Plug, 36; Coaxial Cable Type Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6019A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Connecting cable - NEBU-M12W5-K-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Cable Assemblies - Coaxial Cables (RF) - 2-1589848-2 - Acme Chip Technology Co., Limited
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details