Amphenol RF Coaxial Cables (RF) 095-850-239M100

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-239M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-239M100-ND
Coaxial Cables (RF) 115-095-850-239M100-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-239M100
Coaxial Cable Assemblies 095-850-239M100
RF Cable Assembly BNC Straight Jack to H

RF Cable Assembly BNC Straight Jack to H

Buy Now
RF Standard Cable Assembly - 095-850-239M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-239M100
RF Standard Cable Assembly 095-850-239M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-239M100-ND 095-850-239M100 095-850-239M100
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details