Amphenol RF Coaxial Cables (RF) 095-850-239-024

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-239-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-239-024-ND
Coaxial Cables (RF) 115-095-850-239-024-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-239-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-239-024
RF Standard Cable Assembly 095-850-239-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-239-024
Coaxial Cable Assemblies 095-850-239-024
RF Cable Assembly BNC Straight Jack to H

RF Cable Assembly BNC Straight Jack to H

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-239-024-ND 095-850-239-024 095-850-239-024
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-2300/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details