Amphenol RF Coaxial Cable Assemblies 095-850-239-012

Description
BNC Straight Jack to HD-BNC Straight Plu
Request a Quote Datasheet
Description
BNC Straight Jack to HD-BNC Straight Plu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-239-012
Coaxial Cable Assemblies 095-850-239-012
BNC Straight Jack to HD-BNC Straight Plu

BNC Straight Jack to HD-BNC Straight Plu

Buy Now
RF Standard Cable Assembly - 095-850-239-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-239-012
RF Standard Cable Assembly 095-850-239-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-239-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-239-012-ND
Coaxial Cables (RF) 115-095-850-239-012-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 12.00"" (304.80mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-239-012 095-850-239-012 115-095-850-239-012-ND
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1562745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details