Amphenol RF RF Standard Cable Assembly 095-850-238-072

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-238-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-238-072
RF Standard Cable Assembly 095-850-238-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-238-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-238-072-ND
Coaxial Cables (RF) 115-095-850-238-072-ND
"Cable Assembly Coaxial BNC to SMB RG-174 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to SMB RG-174 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-238-072
Coaxial Cable Assemblies 095-850-238-072
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-238-072 115-095-850-238-072-ND 095-850-238-072
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details