Amphenol RF Coaxial Cables (RF) 095-850-237-018

Description
"Cable Assembly Coaxial BNC to SMB RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMB RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-237-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-237-018-ND
Coaxial Cables (RF) 115-095-850-237-018-ND
"Cable Assembly Coaxial BNC to SMB RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-237-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-237-018
RF Standard Cable Assembly 095-850-237-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-237-018
Coaxial Cable Assemblies 095-850-237-018
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-237-018-ND 095-850-237-018 095-850-237-018
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details