Amphenol RF Coaxial Cable Assemblies 095-850-236-024

Description
RF Cable Assembly BNC Straight Plug to S
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Plug to S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-236-024
Coaxial Cable Assemblies 095-850-236-024
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
Coaxial Cables (RF) - 115-095-850-236-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-236-024-ND
Coaxial Cables (RF) 115-095-850-236-024-ND
"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-236-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-236-024
RF Standard Cable Assembly 095-850-236-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assy, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf - 73AH7836 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf
73AH7836
Cable Assy, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf 73AH7836
CABLE ASSY, BNC PLUG-SMB PLUG, 24"; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-SMB PLUG, 24"; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-236-024 115-095-850-236-024-ND 095-850-236-024 73AH7836
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assy, Bnc Plug-Smb Plug, 24; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, single-end, for Latches - G125-FC12668L0-0450L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Bantam Plug to 3 Alligator Clips, Test Cable - 2628 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details