Amphenol RF Coaxial Cables (RF) 095-850-236-012

Description
"Cable Assembly Coaxial BNC to SMB RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMB RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-236-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-236-012-ND
Coaxial Cables (RF) 115-095-850-236-012-ND
"Cable Assembly Coaxial BNC to SMB RG-174 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 12.00"" (304.80mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-236-012
Coaxial Cable Assemblies 095-850-236-012
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
RF Standard Cable Assembly - 095-850-236-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-236-012
RF Standard Cable Assembly 095-850-236-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assy, Bnc Plug-Smb Plug, 12; Connector To Connector Amphenol Rf - 73AH7834 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Smb Plug, 12; Connector To Connector Amphenol Rf
73AH7834
Cable Assy, Bnc Plug-Smb Plug, 12; Connector To Connector Amphenol Rf 73AH7834
CABLE ASSY, BNC PLUG-SMB PLUG, 12"; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-SMB PLUG, 12"; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-236-012-ND 095-850-236-012 095-850-236-012 73AH7834
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assy, Bnc Plug-Smb Plug, 12; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details