Amphenol RF Coaxial Cables (RF) 095-850-236-006

Description
"Cable Assembly Coaxial BNC to SMB RG-174 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMB RG-174 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-236-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-236-006-ND
Coaxial Cables (RF) 115-095-850-236-006-ND
"Cable Assembly Coaxial BNC to SMB RG-174 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to SMB RG-174 6.000"" (152.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-236-006
Coaxial Cable Assemblies 095-850-236-006
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
RF Standard Cable Assembly - 095-850-236-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-236-006
RF Standard Cable Assembly 095-850-236-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assy, Bnc Plug-Smb Plug, 6; Connector To Connector Amphenol Rf - 73AH7833 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Smb Plug, 6; Connector To Connector Amphenol Rf
73AH7833
Cable Assy, Bnc Plug-Smb Plug, 6; Connector To Connector Amphenol Rf 73AH7833
CABLE ASSY, BNC PLUG-SMB PLUG, 6"; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-SMB PLUG, 6"; Connector to Connector:BNC Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-236-006-ND 095-850-236-006 095-850-236-006 73AH7833
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assy, Bnc Plug-Smb Plug, 6; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details