Amphenol RF Coaxial Cable Assemblies 095-850-235-012

Description
RF Cable Assembly TNC Straight Bulkhead
Request a Quote Datasheet
Description
RF Cable Assembly TNC Straight Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-235-012
Coaxial Cable Assemblies 095-850-235-012
RF Cable Assembly TNC Straight Bulkhead

RF Cable Assembly TNC Straight Bulkhead

Buy Now
RF Standard Cable Assembly - 095-850-235-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-235-012
RF Standard Cable Assembly 095-850-235-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-235-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-235-012-ND
Coaxial Cables (RF) 115-095-850-235-012-ND
"Cable Assembly Coaxial TNC to Cable Hand Formable .085 12.00"" (304.80mm)"

"Cable Assembly Coaxial TNC to Cable Hand Formable .085 12.00"" (304.80mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-235-012 095-850-235-012 115-095-850-235-012-ND
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details