Amphenol RF Coaxial Cables (RF) 095-850-232-072

Description
"Cable Assembly Coaxial BNC to BNC Belden 4855R 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 4855R 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-232-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-232-072-ND
Coaxial Cables (RF) 115-095-850-232-072-ND
"Cable Assembly Coaxial BNC to BNC Belden 4855R 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC Belden 4855R 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-232-072 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-232-072
RF Cable Assemblies 095-850-232-072
RF Cable Assemblies BNC Str Plg to BNC Str Jck 4855R 72 in

RF Cable Assemblies BNC Str Plg to BNC Str Jck 4855R 72 in

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-232-072-ND 095-850-232-072
Product Name Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details