Amphenol RF Coaxial Cables (RF) 095-850-232-018

Description
"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-232-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-232-018-ND
Coaxial Cables (RF) 115-095-850-232-018-ND
"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC Belden 4855R 18.00"" (457.20mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-232-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-232-018
RF Cable Assemblies 095-850-232-018
RF Cable Assemblies BNC Str Plg to BNC Str Jck 4855R 18in

RF Cable Assemblies BNC Str Plg to BNC Str Jck 4855R 18in

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-232-018-ND 095-850-232-018
Product Name Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers