Amphenol RF Coaxial Cable Assemblies 095-850-230M200

Description
RF Cable Assembly RP-TNC Straight Jack t
Request a Quote Datasheet
Description
RF Cable Assembly RP-TNC Straight Jack t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-230M200
Coaxial Cable Assemblies 095-850-230M200
RF Cable Assembly RP-TNC Straight Jack t

RF Cable Assembly RP-TNC Straight Jack t

Buy Now
Coaxial Cables (RF) - 115-095-850-230M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-230M200-ND
Coaxial Cables (RF) 115-095-850-230M200-ND
"Cable Assembly Coaxial RP-TNC to RP-TNC LMR 400 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial RP-TNC to RP-TNC LMR 400 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-230M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-230M200
RF Standard Cable Assembly 095-850-230M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Tnc Rp Plug-Jack, 6.6Ft; Connector To Connector Amphenol Rf - 82AH3855 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Rp Plug-Jack, 6.6Ft; Connector To Connector Amphenol Rf
82AH3855
Rf Cable, Tnc Rp Plug-Jack, 6.6Ft; Connector To Connector Amphenol Rf 82AH3855
RF CABLE, TNC RP PLUG-JACK, 6.6FT; Connector to Connector:TNC RP Plug to TNC RP Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC RP PLUG-JACK, 6.6FT; Connector to Connector:TNC RP Plug to TNC RP Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-230M200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-230M200
Cable Assemblies - Coaxial Cables (RF) 095-850-230M200
CBL ASSY RPTNC PLUG TO JACK 6.6'

CBL ASSY RPTNC PLUG TO JACK 6.6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-230M200 115-095-850-230M200-ND 095-850-230M200 82AH3855 095-850-230M200
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Tnc Rp Plug-Jack, 6.6Ft; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details