Amphenol RF Coaxial Cable Assemblies 095-850-228M100

Description
RF Cable Assembly TNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly TNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-228M100
Coaxial Cable Assemblies 095-850-228M100
RF Cable Assembly TNC Right Angle Plug t

RF Cable Assembly TNC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-850-228M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-228M100-ND
Coaxial Cables (RF) 115-095-850-228M100-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial TNC to TNC LMR 400 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-228M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-228M100
RF Standard Cable Assembly 095-850-228M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-228M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-228M100
Cable Assemblies - Coaxial Cables (RF) 095-850-228M100
CBL ASSY TNC JACK TO PLUG 3.3'

CBL ASSY TNC JACK TO PLUG 3.3'

Supplier's Site
Rf Cable, Ra Tnc Plug-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf - 82AH3836 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Tnc Plug-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf
82AH3836
Rf Cable, Ra Tnc Plug-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf 82AH3836
RF CABLE, RA TNC PLUG-TNC JACK, 3.3FT; Connector to Connector:90° TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA TNC PLUG-TNC JACK, 3.3FT; Connector to Connector:90° TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-228M100 115-095-850-228M100-ND 095-850-228M100 095-850-228M100 82AH3836
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable, Ra Tnc Plug-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers