Amphenol RF Coaxial Cable Assemblies 095-850-228-024

Description
RF Cable Assembly TNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly TNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-228-024
Coaxial Cable Assemblies 095-850-228-024
RF Cable Assembly TNC Right Angle Plug t

RF Cable Assembly TNC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-850-228-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-228-024-ND
Coaxial Cables (RF) 115-095-850-228-024-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 24.00"" (609.60mm)"

"Cable Assembly Coaxial TNC to TNC LMR 400 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-228-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-228-024
RF Standard Cable Assembly 095-850-228-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-228-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-228-024
Cable Assemblies - Coaxial Cables (RF) 095-850-228-024
CBL ASSY TNC JACK TO PLUG 24"

CBL ASSY TNC JACK TO PLUG 24"

Supplier's Site
Rf Cable, Ra Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf - 82AH3832 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf
82AH3832
Rf Cable, Ra Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf 82AH3832
RF CABLE, RA TNC PLUG-TNC JACK, 24"; Connector to Connector:90° TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA TNC PLUG-TNC JACK, 24"; Connector to Connector:90° TNC Plug to TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-228-024 115-095-850-228-024-ND 095-850-228-024 095-850-228-024 82AH3832
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable, Ra Tnc Plug-Tnc Jack, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details