RF Cable Assembly TNC Straight Plug to T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial TNC to TNC LMR 400 78.7"" (2.0m) 6.6'"
CBL ASSY TNC PLUG TO PLUG 6.6'
RF CABLE, TNC PLUG-TNC PLUG, 6.6FT; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-226M200 | 095-850-226M200 | 115-095-850-226M200-ND | 095-850-226M200 | 82AH3819 |
| Product Name | Coaxial Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Cable, Tnc Plug-Tnc Plug, 6.6Ft; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | ||||
| Rated Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |