Amphenol RF Coaxial Cable Assemblies 095-850-226-024

Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet
Description
RF Cable Assembly TNC Straight Plug to T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-226-024
Coaxial Cable Assemblies 095-850-226-024
RF Cable Assembly TNC Straight Plug to T

RF Cable Assembly TNC Straight Plug to T

Buy Now
RF Standard Cable Assembly - 095-850-226-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-226-024
RF Standard Cable Assembly 095-850-226-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-226-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-226-024-ND
Coaxial Cables (RF) 115-095-850-226-024-ND
"Cable Assembly Coaxial TNC to TNC LMR 400 24.00"" (609.60mm)"

"Cable Assembly Coaxial TNC to TNC LMR 400 24.00"" (609.60mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Tnc Plug, 24; Connector To Connector Amphenol Rf - 82AH3814 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Tnc Plug, 24; Connector To Connector Amphenol Rf
82AH3814
Rf Cable, Tnc Plug-Tnc Plug, 24; Connector To Connector Amphenol Rf 82AH3814
RF CABLE, TNC PLUG-TNC PLUG, 24"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-TNC PLUG, 24"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-226-024 095-850-226-024 115-095-850-226-024-ND 82AH3814
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Tnc Plug-Tnc Plug, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details