Amphenol RF Coaxial Cables (RF) 095-850-222M400

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-222M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-222M400-ND
Coaxial Cables (RF) 095-850-222M400-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial TNC to TNC LMR 200 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
Cable Assemblies - 095-850-222M400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-222M400
Cable Assemblies 095-850-222M400
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
RF Standard Cable Assembly - 095-850-222M400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-222M400
RF Standard Cable Assembly 095-850-222M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-222M400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-222M400
RF Cable Assemblies 095-850-222M400
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 4m

RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 4m

Buy Now Datasheet
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf - 02AH5715 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf
02AH5715
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf 02AH5715
TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 4 METERS ROHS COMPLIANT: YES

TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 4 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-222M400-ND 095-850-222M400 095-850-222M400 095-850-222M400 02AH5715
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details