Amphenol RF Coaxial Cables (RF) 095-850-222-036

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3447-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3447-ND
Coaxial Cables (RF) ARF3447-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 36.00"" (914.40mm)"

"Cable Assembly Coaxial TNC to TNC LMR 200 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-222-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-222-036
RF Standard Cable Assembly 095-850-222-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-222-036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-222-036
Cable Assemblies 095-850-222-036
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 36 Inches Rohs Compliant Amphenol Rf - 02AH5708 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 36 Inches Rohs Compliant Amphenol Rf
02AH5708
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 36 Inches Rohs Compliant Amphenol Rf 02AH5708
TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 36 INCHES ROHS COMPLIANT: YES

TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 36 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-222-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-222-036
RF Cable Assemblies 095-850-222-036
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 36in

RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3447-ND 095-850-222-036 095-850-222-036 02AH5708 095-850-222-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 36 Inches Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
RF Cable Assemblies - 2479973-1 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details