Amphenol RF Coaxial Cables (RF) 095-850-222-024

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3446-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3446-ND
Coaxial Cables (RF) ARF3446-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"

"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-222-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-222-024
Cable Assemblies 095-850-222-024
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
RF Standard Cable Assembly - 095-850-222-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-222-024
RF Standard Cable Assembly 095-850-222-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-222-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-222-024
RF Cable Assemblies 095-850-222-024
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 24in

RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 24in

Buy Now Datasheet
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf - 02AH5707 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf
02AH5707
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf 02AH5707
TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 24 INCHES ROHS COMPLIANT: YES

TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 24 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3446-ND 095-850-222-024 095-850-222-024 095-850-222-024 02AH5707
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details