Amphenol RF Coaxial Cables (RF) 095-850-222-012

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3445-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3445-ND
Coaxial Cables (RF) ARF3445-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"

"Cable Assembly Coaxial TNC to TNC LMR 200 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-222-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-222-012
Cable Assemblies 095-850-222-012
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
RF Standard Cable Assembly - 095-850-222-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-222-012
RF Standard Cable Assembly 095-850-222-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf - 02AH5705 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf
02AH5705
Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf 02AH5705
TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 12 INCHES ROHS COMPLIANT: YES

TNC RA PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 12 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-222-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-222-012
RF Cable Assemblies 095-850-222-012
RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 12in

RF Cable Assemblies TNC RA Plg to TNC Bkhd Jck LMR200 12in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3445-ND 095-850-222-012 095-850-222-012 02AH5705 095-850-222-012
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Tnc Ra Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 12 Inches Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details