Amphenol RF Coaxial Cables (RF) 095-850-221M025

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-221M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-221M025-ND
Coaxial Cables (RF) 095-850-221M025-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 9.843"" (250.00mm)"

"Cable Assembly Coaxial TNC to TNC LMR 200 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-221M025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-221M025
Cable Assemblies 095-850-221M025
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
RF Standard Cable Assembly - 095-850-221M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-221M025
RF Standard Cable Assembly 095-850-221M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-221M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-221M025
RF Cable Assemblies 095-850-221M025
RF Cable Assemblies TNC Strt Plg to TNC Str Jck LMR200 0.25m

RF Cable Assemblies TNC Strt Plg to TNC Str Jck LMR200 0.25m

Buy Now Datasheet
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 0.25 Meters Rohs Compliant Amphenol Rf - 02AH5698 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 0.25 Meters Rohs Compliant Amphenol Rf
02AH5698
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 0.25 Meters Rohs Compliant Amphenol Rf 02AH5698
TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 0.25 METERS ROHS COMPLIANT: YES

TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 0.25 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-221M025-ND 095-850-221M025 095-850-221M025 095-850-221M025 02AH5698
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 0.25 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details