Amphenol RF RF Standard Cable Assembly 095-850-221-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-221-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-221-048
RF Standard Cable Assembly 095-850-221-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-221-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-221-048
Cable Assemblies 095-850-221-048
TNC Plug to TNC Jack Times LMR-200 Cable

TNC Plug to TNC Jack Times LMR-200 Cable

Buy Now
Coaxial Cables (RF) - ARF3442-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3442-ND
Coaxial Cables (RF) ARF3442-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial TNC to TNC LMR 200 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-221-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-221-048
RF Cable Assemblies 095-850-221-048
RF Cable Assemblies TNC Strt Plg to TNC Strt Jck LMR200 48in

RF Cable Assemblies TNC Strt Plg to TNC Strt Jck LMR200 48in

Buy Now Datasheet
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf - 02AH5697 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf
02AH5697
Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf 02AH5697
TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 48 INCHES ROHS COMPLIANT: YES

TNC STRAIGHT PLUG TO TNC BULKHEAD JACK ON LMR 200 CABLE, ARC, 48 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-221-048 095-850-221-048 ARF3442-ND 095-850-221-048 02AH5697
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Tnc Straight Plug To Tnc Bulkhead Jack On Lmr 200 Cable, Arc, 48 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details