Amphenol RF Coaxial Cables (RF) 095-850-220-024

Description
"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3434-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3434-ND
Coaxial Cables (RF) ARF3434-ND
"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"

"Cable Assembly Coaxial TNC to TNC LMR 200 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-220-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-220-024
RF Standard Cable Assembly 095-850-220-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-220-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-220-024
Cable Assemblies 095-850-220-024
TNC Plug to TNC Plug Times LMR-200 Cable

TNC Plug to TNC Plug Times LMR-200 Cable

Buy Now
RF Cable Assemblies - 095-850-220-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-220-024
RF Cable Assemblies 095-850-220-024
RF Cable Assemblies TNC Strt Plg to TNC Strt Plg LMR200 24in

RF Cable Assemblies TNC Strt Plg to TNC Strt Plg LMR200 24in

Buy Now Datasheet
Tnc Straight Plug To Tnc Straight Plug On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf - 02AH5683 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Plug To Tnc Straight Plug On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf
02AH5683
Tnc Straight Plug To Tnc Straight Plug On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf 02AH5683
TNC STRAIGHT PLUG TO TNC STRAIGHT PLUG ON LMR 200 CABLE, ARC, 24 INCHES ROHS COMPLIANT: YES

TNC STRAIGHT PLUG TO TNC STRAIGHT PLUG ON LMR 200 CABLE, ARC, 24 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3434-ND 095-850-220-024 095-850-220-024 095-850-220-024 02AH5683
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Tnc Straight Plug To Tnc Straight Plug On Lmr 200 Cable, Arc, 24 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6049A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1408025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details