Amphenol RF RF Standard Cable Assembly 095-850-218M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-218M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-218M100
RF Standard Cable Assembly 095-850-218M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3377-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3377-ND
Coaxial Cables (RF) ARF3377-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-218M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-218M100
RF Cable Assemblies 095-850-218M100
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 1.00M

RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 1.00M

Buy Now Datasheet
Rf Cable Assy, Bnc-Hd Bnc Plug, 3.3Ft; Connector Type A Amphenol Rf - 94AC6565 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc-Hd Bnc Plug, 3.3Ft; Connector Type A Amphenol Rf
94AC6565
Rf Cable Assy, Bnc-Hd Bnc Plug, 3.3Ft; Connector Type A Amphenol Rf 94AC6565
RF CABLE ASSY, BNC-HD BNC PLUG, 3.3FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

RF CABLE ASSY, BNC-HD BNC PLUG, 3.3FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-218M100 ARF3377-ND 095-850-218M100 94AC6565
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Bnc-Hd Bnc Plug, 3.3Ft; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details