"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 19.69"" (500.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 0.50M
RF CABLE ASSY, BNC-HD BNC PLUG, 19.7"; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF3376-ND | 095-850-218M050 | 095-850-218M050 | 94AC6562 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Rf Cable Assy, Bnc-Hd Bnc Plug, 19.7; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF |