Amphenol RF Coaxial Cables (RF) 095-850-218-180

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-218-180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-218-180-ND
Coaxial Cables (RF) 095-850-218-180-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-218-180 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-218-180
RF Standard Cable Assembly 095-850-218-180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable Assy, Bnc-Hd Bnc Plug, 15Ft; Connector Type A Amphenol Rf - 94AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc-Hd Bnc Plug, 15Ft; Connector Type A Amphenol Rf
94AC6556
Rf Cable Assy, Bnc-Hd Bnc Plug, 15Ft; Connector Type A Amphenol Rf 94AC6556
RF CABLE ASSY, BNC-HD BNC PLUG, 15FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m RoHS Compliant: Yes

RF CABLE ASSY, BNC-HD BNC PLUG, 15FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-218-180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-218-180
RF Cable Assemblies 095-850-218-180
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 180in

RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 180in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-218-180-ND 095-850-218-180 94AC6556 095-850-218-180
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assy, Bnc-Hd Bnc Plug, 15Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers