Amphenol RF RF Standard Cable Assembly 095-850-218-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-218-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-218-048
RF Standard Cable Assembly 095-850-218-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3373-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3373-ND
Coaxial Cables (RF) ARF3373-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable Assy, Bnc-Hd Bnc Plug, 4Ft; Connector Type A Amphenol Rf - 94AC6551 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc-Hd Bnc Plug, 4Ft; Connector Type A Amphenol Rf
94AC6551
Rf Cable Assy, Bnc-Hd Bnc Plug, 4Ft; Connector Type A Amphenol Rf 94AC6551
RF CABLE ASSY, BNC-HD BNC PLUG, 4FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m RoHS Compliant: Yes

RF CABLE ASSY, BNC-HD BNC PLUG, 4FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-218-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-218-048
RF Cable Assemblies 095-850-218-048
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 48in

RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 48in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-218-048 ARF3373-ND 94AC6551 095-850-218-048
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable Assy, Bnc-Hd Bnc Plug, 4Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details