Amphenol RF Coaxial Cables (RF) 095-850-218-036

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3372-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3372-ND
Coaxial Cables (RF) ARF3372-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-218-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-218-036
RF Standard Cable Assembly 095-850-218-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable Assy, Bnc-Hd Bnc Plug, 36; Connector Type A Amphenol Rf - 94AC6550 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc-Hd Bnc Plug, 36; Connector Type A Amphenol Rf
94AC6550
Rf Cable Assy, Bnc-Hd Bnc Plug, 36; Connector Type A Amphenol Rf 94AC6550
RF CABLE ASSY, BNC-HD BNC PLUG, 36"; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm RoHS Compliant: Yes

RF CABLE ASSY, BNC-HD BNC PLUG, 36"; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-218-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-218-036
RF Cable Assemblies 095-850-218-036
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 36in

RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3372-ND 095-850-218-036 94AC6550 095-850-218-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assy, Bnc-Hd Bnc Plug, 36; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details