Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 6.000"" (152.40mm)"
RF CABLE ASSY, BNC-HD BNC PLUG, 6"; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 6in
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-218-006 | 095-850-218-006-ND | 94AC6546 | 095-850-218-006 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Cable Assy, Bnc-Hd Bnc Plug, 6; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF |