"Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE ASSY, HD BNC PLUG-BNC JACK, 9.9"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes
RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4694R 12G 0.25M
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-216M025-ND | 095-850-216M025 | 94AC6507 | 095-850-216M025 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 9.9; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF |