Amphenol RF Coaxial Cables (RF) 095-850-215-006

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-215-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-215-006-ND
Coaxial Cables (RF) 095-850-215-006-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-215-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-215-006
RF Standard Cable Assembly 095-850-215-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-215-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-215-006
RF Cable Assemblies 095-850-215-006
RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4505R 12G 6in

RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4505R 12G 6in

Buy Now Datasheet
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 6; Connector Type A Amphenol Rf - 94AC6465 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 6; Connector Type A Amphenol Rf
94AC6465
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 6; Connector Type A Amphenol Rf 94AC6465
RF CABLE ASSY, HD BNC PLUG-BNC JACK, 6"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes

RF CABLE ASSY, HD BNC PLUG-BNC JACK, 6"; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-215-006-ND 095-850-215-006 095-850-215-006 94AC6465
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 6; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details