Amphenol RF Coaxial Cables (RF) 095-850-206-036

Description
"Cable Assembly Coaxial BNC to MMCX RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to MMCX RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3211-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3211-ND
Coaxial Cables (RF) ARF3211-ND
"Cable Assembly Coaxial BNC to MMCX RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to MMCX RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 095-850-206-036 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-206-036
Cable Assemblies 095-850-206-036
BNC Jack to MMCX Plug RG-174 Cable

BNC Jack to MMCX Plug RG-174 Cable

Buy Now
RF Standard Cable Assembly - 095-850-206-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-206-036
RF Standard Cable Assembly 095-850-206-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-206-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-206-036
RF Cable Assemblies 095-850-206-036
RF Cable Assemblies BNC Blkhd Jck - MMCX Plug 36 inch RG-174

RF Cable Assemblies BNC Blkhd Jck - MMCX Plug 36 inch RG-174

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3211-ND 095-850-206-036 095-850-206-036 095-850-206-036
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details