Amphenol RF Cable Assemblies 095-850-206-006

Description
BNC Jack to MMCX Plug RG-174 Cable
Request a Quote Datasheet
Description
BNC Jack to MMCX Plug RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-206-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-206-006
Cable Assemblies 095-850-206-006
BNC Jack to MMCX Plug RG-174 Cable

BNC Jack to MMCX Plug RG-174 Cable

Buy Now
RF Standard Cable Assembly - 095-850-206-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-206-006
RF Standard Cable Assembly 095-850-206-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3208-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3208-ND
Coaxial Cables (RF) ARF3208-ND
"Cable Assembly Coaxial BNC to MMCX RG-174 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to MMCX RG-174 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-206-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-206-006
RF Cable Assemblies 095-850-206-006
RF Cable Assemblies BNC Blkhd Jck - MMCX Plug 6 inch RG-174

RF Cable Assemblies BNC Blkhd Jck - MMCX Plug 6 inch RG-174

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-206-006 095-850-206-006 ARF3208-ND 095-850-206-006
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-100/525-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers