Amphenol RF Coaxial Cables (RF) 095-850-201M150

Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3277-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3277-ND
Coaxial Cables (RF) ARF3277-ND
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 59.1"" (1.5m) 4.9'"

"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 59.1"" (1.5m) 4.9'"

Buy Now Datasheet
1.0/2.3 - 095-850-201M150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.0-2.3 Plug to BNC Plug RG-179 Cable

1.0-2.3 Plug to BNC Plug RG-179 Cable

Buy Now
RF Standard Cable Assembly - 095-850-201M150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-201M150
RF Standard Cable Assembly 095-850-201M150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-201M150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-201M150
RF Cable Assemblies 095-850-201M150
RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 1.5m

RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 1.5m

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3277-ND 095-850-201M150 095-850-201M150 095-850-201M150
Product Name Coaxial Cables (RF) 1.0/2.3 RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details