Amphenol RF Coaxial Cables (RF) 095-850-201-216

Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 216.0"" (5.5m) 18.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 216.0"" (5.5m) 18.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-201-216-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-201-216-ND
Coaxial Cables (RF) 095-850-201-216-ND
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 216.0"" (5.5m) 18.0'"

"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 216.0"" (5.5m) 18.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-201-216 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-201-216
RF Standard Cable Assembly 095-850-201-216
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
1.0/2.3 - 095-850-201-216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.0-2.3 Plug to BNC Plug RG-179 Cable

1.0-2.3 Plug to BNC Plug RG-179 Cable

Buy Now
RF Cable Assemblies - 095-850-201-216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-201-216
RF Cable Assemblies 095-850-201-216
RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 216in

RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 216in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-201-216-ND 095-850-201-216 095-850-201-216 095-850-201-216
Product Name Coaxial Cables (RF) RF Standard Cable Assembly 1.0/2.3 RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6445A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1248841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11205L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details